Pin Contact Gold Crimp 14 AWG
CONTACT PIN TYPE 2 SZ 16 AWG 14 ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A135047-ND | 132314-1 | 11H2271 |
| Product Name | Multi Purpose | Contacts | Contact Pin Type 2 Sz 16 Awg 14 Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 14 AWG |