TE Connectivity Coax Connectors 132195-000

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 213, RG 165, RG 215, RG 214, RG 225 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 213, RG 165, RG 215, RG 214, RG 225 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 132195-000 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
132195-000
Coax Connectors 132195-000
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Box Product Type Features Compatible With RF Cable Type : RG 213, RG 165, RG 215, RG 214, RG 225 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular RF Connector Style : Plug RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With RF Cable Type : RG 213, RG 165, RG 215, RG 214, RG 225
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Shape : Circular
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 132195-000
Product Name Coax Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details