TE Connectivity Rings & Spades 132081-1

Description
Body Features Inspection Slot : No Plating Material : Nickel, Copper Weight per Piece (G) : 8.1 Configuration Features Number of Holes : 1 Terminal Angle : 30° Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 7.518 MM  [.296 INCH ] Overall Length : 30.8 MM  [1.213 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-084 Stud Size : M5 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Plating Material : Nickel, Copper Weight per Piece (G) : 8.1 Configuration Features Number of Holes : 1 Terminal Angle : 30° Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 7.518 MM  [.296 INCH ] Overall Length : 30.8 MM  [1.213 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-084 Stud Size : M5 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 343 DEGC  [649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rings & Spades - 132081-1 - TE Connectivity
Berwyn, PA, United States
Rings & Spades
132081-1
Rings & Spades 132081-1
Body Features Inspection Slot : No Plating Material : Nickel, Copper Weight per Piece (G) : 8.1 Configuration Features Number of Holes : 1 Terminal Angle : 30° Contact Features Terminal & Splice Type : Ring Tongue Terminal Orientation : Straight Dimensions Barrel Inside Diameter : 7.518 MM  [.296 INCH ] Overall Length : 30.8 MM  [1.213 INCH ] Stud Diameter : 5.26 MM  [.207 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 33100 - 52600 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Package Packaging Quantity : 25 Product Type Features Barrel Type : Closed Barrel Insulated : No Sealable : No Shape Description : RING-084 Stud Size : M5 Support Style : Insulation Support Wire/Cable Type : Regular Wire Usage Conditions Operating Temperature Range : 343 DEGC  [649 DEGF ]

Body Features


  • Inspection Slot : No
  • Plating Material : Nickel, Copper
  • Weight per Piece (G) : 8.1

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : 30°

Contact Features


  • Terminal & Splice Type : Ring Tongue
  • Terminal Orientation : Straight

Dimensions


  • Barrel Inside Diameter : 7.518 MM  [.296 INCH ]
  • Overall Length : 30.8 MM  [1.213 INCH ]
  • Stud Diameter : 5.26 MM  [.207 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 21
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 33100 - 52600

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 25

Product Type Features


  • Barrel Type : Closed Barrel
  • Insulated : No
  • Sealable : No
  • Shape Description : RING-084
  • Stud Size : M5
  • Support Style : Insulation Support
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Operating Temperature Range : 343 DEGC  [649 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
132081-1
Terminals 132081-1
Terminals RING 4AWG M5 SOLISTRAND

Terminals RING 4AWG M5 SOLISTRAND

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 132081-1 132081-1
Product Name Rings & Spades Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Straight, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4184 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details