Electronic Component
RF/COAXIAL, PLUG, STRAIGHT, 50OHM, CRIMP; Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Copper Alloy; Contact Plating:Gold; Leaded Process Compatible:Yes RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | 132-0114-0010 | 31C1142 |
| Product Name | Rf/coaxial, Plug, Straight, 50Ohm, Crimp; Body Style Amp - Te Connectivity | |
| Geometry | Straight |