TE Connectivity Power Systems Clamps 1319667-1

Description
Body Features Product Weight : .44 KG  [.971 LB ] Dimensions Compatible Cable Bundle Diameter Range : 40 - 43 MM  [1.5 - 1.6 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : .75 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : ESB 16142 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .44 KG  [.971 LB ] Dimensions Compatible Cable Bundle Diameter Range : 40 - 43 MM  [1.5 - 1.6 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : .75 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : ESB 16142 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Suspension Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 1319667-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
1319667-1
Power Systems Clamps 1319667-1
Body Features Product Weight : .44 KG  [.971 LB ] Dimensions Compatible Cable Bundle Diameter Range : 40 - 43 MM  [1.5 - 1.6 INCH ] Electrical Characteristics Breaking Load (Min) (KN) : .75 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : ESB 16142 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power Component Options : Self Supporting Power System Clamp Style : Suspension Clamp

Body Features


  • Product Weight : .44 KG  [.971 LB ]

Dimensions


  • Compatible Cable Bundle Diameter Range : 40 - 43 MM  [1.5 - 1.6 INCH ]

Electrical Characteristics


  • Breaking Load (Min) (KN) : .75
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : ESB 16142

Operation/Application


  • Power Component Application Type : Overhead
  • Voltage Application : Low Voltage

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power Component Options : Self Supporting
  • Power System Clamp Style : Suspension Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1319667-1
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products