TE Connectivity Power Systems Clamps 1319666-1

Description
Electrical Characteristics Breaking Load (Min) (KN) : 60 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting
Request a Quote Datasheet
Description
Electrical Characteristics Breaking Load (Min) (KN) : 60 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 1319666-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
1319666-1
Power Systems Clamps 1319666-1
Electrical Characteristics Breaking Load (Min) (KN) : 60 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50483-2 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Clamp Arms Type : Fixed Arms Installation Technology : Bolted Type Power Component Options : Self Supporting

Electrical Characteristics


  • Breaking Load (Min) (KN) : 60
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-2

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Clamp Arms Type : Fixed Arms
  • Installation Technology : Bolted Type
  • Power Component Options : Self Supporting
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1319666-1
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products