TE Connectivity Connector Contacts 1318986-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1318986-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1318986-2
Connector Contacts 1318986-2
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : 1 MM  [.039 INCH ] Mating Tab Width : 6.4 MM  [.25 INCH ] Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 30
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Type : Receptacle
  • Mating Tab Thickness : 1 MM  [.039 INCH ]
  • Mating Tab Width : 6.4 MM  [.25 INCH ]

Dimensions


  • Wire Size (MMSQ) : .5 - 1.42
  • Wire Size (AWG) : 20 - 16

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1318986-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details