TE Connectivity Connector, Housing, Socket Contact; Product Range Amp Te Connectivity 1318917-1

Description
CONNECTOR, HOUSING, SOCKET CONTACT; Product Range:025 Series; Gender:Socket; No. of Positions:24Position s; Pitch Spacing:2.2mm; For Use With:1123343-1 Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, SOCKET CONTACT; Product Range:025 Series; Gender:Socket; No. of Positions:24Position s; Pitch Spacing:2.2mm; For Use With:1123343-1 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Socket Contact; Product Range Amp Te Connectivity - 72W2487 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Socket Contact; Product Range Amp Te Connectivity
72W2487
Connector, Housing, Socket Contact; Product Range Amp Te Connectivity 72W2487
CONNECTOR, HOUSING, SOCKET CONTACT; Product Range:025 Series; Gender:Socket; No. of Positions:24Position s; Pitch Spacing:2.2mm; For Use With:1123343-1 Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, SOCKET CONTACT; Product Range:025 Series; Gender:Socket; No. of Positions:24Positions; Pitch Spacing:2.2mm; For Use With:1123343-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72W2487
Product Name Connector, Housing, Socket Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details