TE Connectivity
Connector Contacts
1318912-3
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Length : 3 MM [.118 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : 1.14 MM [.044 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM [.067 - .118 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Length : 3 MM [.118 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : 1.14 MM [.044 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM [.067 - .118 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Length : 3 MM [.118 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : 1.14 MM [.044 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions Compatible Insulation Diameter Range : 1.7 - 3 MM [.067 - .118 INCH ] Wire Size (MMSQ) : .34 - .75 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 7
- Contact Length : 3 MM [.118 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Mating Square Post Dimension : 1.14 MM [.044 INCH ]
- Wire Contact Termination Area Plating Material : Pre-Tin
Dimensions
- Compatible Insulation Diameter Range : 1.7 - 3 MM [.067 - .118 INCH ]
- Wire Size (MMSQ) : .34 - .75
- Wire Size (AWG) : 20 - 16
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box & Carton
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -25 - 105 DEGC [-13 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1318912-3 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers