TE Connectivity Crimp Contacts 1318912-1

Description
TE Connectivity 1318912-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1318912-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7455104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7455104P
Crimp Contacts 7455104P
TE Connectivity 1318912-1 Crimp Terminal

TE Connectivity 1318912-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7455104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7455104
Crimp Contacts 7455104
TE Connectivity 1318912-1 Crimp Terminal

TE Connectivity 1318912-1 Crimp Terminal

Supplier's Site
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 89C1020 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity
89C1020
Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity 89C1020
CONTACT, RECEPTACLE, 22-18AWG, CRIMP; Product Range:EP Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Current Rating:7.5ARoHS Compliant: Yes

CONTACT, RECEPTACLE, 22-18AWG, CRIMP; Product Range:EP Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Current Rating:7.5ARoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Ep Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 22 Awg Rohs Compliant Amp Te Connectivity - 40Y2888 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Ep Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 22 Awg Rohs Compliant Amp Te Connectivity
40Y2888
Rectangular Power Contact, Ep Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 22 Awg Rohs Compliant Amp Te Connectivity 40Y2888
Rectangular Power Contact, EP Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 22 AWG RoHS Compliant: Yes

Rectangular Power Contact, EP Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 22 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7455104P 89C1020 40Y2888
Product Name Crimp Contacts Contact, Receptacle, 22-18Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Ep Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 22 Awg Rohs Compliant Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details