TE Connectivity Plug Housing, 32Pos, Pbt, Natural; Product Range Amp Te Connectivity 1318747-1

Description
PLUG HOUSING, 32POS, PBT, NATURAL; Product Range:025 Series; Gender:Socket; No. of Positions:32Position s; Pitch Spacing:2.2mm; For Use With:AMP 1123343-1 Socket Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 32POS, PBT, NATURAL; Product Range:025 Series; Gender:Socket; No. of Positions:32Position s; Pitch Spacing:2.2mm; For Use With:AMP 1123343-1 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 32Pos, Pbt, Natural; Product Range Amp Te Connectivity - 96W7249 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 32Pos, Pbt, Natural; Product Range Amp Te Connectivity
96W7249
Plug Housing, 32Pos, Pbt, Natural; Product Range Amp Te Connectivity 96W7249
PLUG HOUSING, 32POS, PBT, NATURAL; Product Range:025 Series; Gender:Socket; No. of Positions:32Position s; Pitch Spacing:2.2mm; For Use With:AMP 1123343-1 Socket Contacts RoHS Compliant: Yes

PLUG HOUSING, 32POS, PBT, NATURAL; Product Range:025 Series; Gender:Socket; No. of Positions:32Positions; Pitch Spacing:2.2mm; For Use With:AMP 1123343-1 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7249
Product Name Plug Housing, 32Pos, Pbt, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details