Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 32 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ]
Dimensions Connector Length : 18.4 MM [.724 INCH ] Connector Width : 40.6 MM [1.598 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 15.5 MM [.61 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : 2.2 MM [.087 INCH ]
Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tube Packaging Quantity : 11
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Screw
Usage Conditions Operating Temperature (Max) : 65 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 75 DEGC , 85 DEGC [212 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 32
- Number of Rows : 2
- Number of Sections : 1
- Number of Signal Positions : 32
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Tab
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
Dimensions
- Connector Length : 18.4 MM [.724 INCH ]
- Connector Width : 40.6 MM [1.598 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 15.5 MM [.61 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : 2.2 MM [.087 INCH ]
Mechanical Attachment
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 11
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Housing
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Screw
Usage Conditions
- Operating Temperature (Max) : 65 DEGC , 105 DEGC , 90 DEGC , 80 DEGC , 100 DEGC , 70 DEGC , 75 DEGC , 85 DEGC [212 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]