TE Connectivity Circular Connector Contacts 1318697-6

Description
TE Connectivity 1318697-6
Request a Quote Datasheet
Description
TE Connectivity 1318697-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7060419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7060419
Circular Connector Contacts 7060419
TE Connectivity 1318697-6

TE Connectivity 1318697-6

Supplier's Site
Circular Connector Contacts - 7060419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7060419P
Circular Connector Contacts 7060419P
TE Connectivity 1318697-6

TE Connectivity 1318697-6

Supplier's Site
Circular Connector Contacts - 1614636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1614636
Circular Connector Contacts 1614636
TE Connectivity 1318697-6

TE Connectivity 1318697-6

Supplier's Site
Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity - 17R2985 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity
17R2985
Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity 17R2985
CONTACT, SOCKET, 8AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, 8AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7060419 7060419P 17R2985
Product Name Circular Connector Contacts Circular Connector Contacts Contact, Socket, 8Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Applications Electronics Electronics
Contact Material Cu; Copper alloy
Plating / Coating Nickel; Silver; Silver over nickel Silver; Silver Plated Contacts
Unlock Full Specs
to access all available technical data