TE Connectivity
Connector Contacts
1318696-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 7.95 - 8.92 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 7.95 - 8.92 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 30 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : 1 MM [.039 INCH ] Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions Wire Size (MMSQ) : 7.95 - 8.92 Wire Size (AWG) : 8
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 30
- Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
- Contact Type : Receptacle
- Mating Tab Thickness : 1 MM [.039 INCH ]
- Mating Tab Width : 6.4 MM [.25 INCH ]
Dimensions
- Wire Size (MMSQ) : 7.95 - 8.92
- Wire Size (AWG) : 8
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1318696-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details