TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1318384-4

Description
Win Source Part Number: 1357253-1318384-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: 1318384 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.217" (5.50mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 HB Insulation Color: Natural Voltage Rating: 12VDC
Request a Quote Datasheet
Description
Win Source Part Number: 1357253-1318384-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: 1318384 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.217" (5.50mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 HB Insulation Color: Natural Voltage Rating: 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1357253-1318384-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1357253-1318384-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1357253-1318384-4
Win Source Part Number: 1357253-1318384-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tube Product Status: Active Features: Mounting Flange Base Product Number: 1318384 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.087" (2.20mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.118" (3.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.217" (5.50mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.610" (15.49mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 HB Insulation Color: Natural Voltage Rating: 12VDC

Win Source Part Number: 1357253-1318384-4
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tube
Product Status: Active
Features: Mounting Flange
Base Product Number: 1318384
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: Automotive
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.087" (2.20mm)
Number of Positions: 40
Number of Rows: 2
Row Spacing - Mating: 0.118" (3.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Holder
Contact Length - Mating: 0.217" (5.50mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.610" (15.49mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 HB
Insulation Color: Natural
Voltage Rating: 12VDC

Buy Now Datasheet
Headers, Male Pins - 1318384-4 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1318384-4
Headers, Male Pins 1318384-4
CONN HEADER R/A 40POS 2.2MM

CONN HEADER R/A 40POS 2.2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1357253-1318384-4 1318384-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 12 volts 12 volts
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Wire-Board Connector, 6 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7113 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers