TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 1318329-1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Mounting Style: Through Hole Termination Style: Solder Packaging: Bulk Contact Type: Female Socket
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Mounting Style: Through Hole Termination Style: Solder Packaging: Bulk Contact Type: Female Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Mounting Style: Through Hole Termination Style: Solder Packaging: Bulk Contact Type: Female Socket

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Part Status: Obsolete
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Mounting Style: Through Hole
Termination Style: Solder
Packaging: Bulk
Contact Type: Female Socket

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065ZXKLA1 - 144537-ICE3A2065ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 57 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details