Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 037504-1318228-1
Packaging: Tray
Number of Positions: 124
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: Fax Modem, Mini PCI
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIMM Connectors .8MM PITCH FAX MODEM
Connectors
.8MM PITCH FAX MODEM SKT 124P
| Win Source Electronics | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 037504-1318228-1 | 467913 | 1318228-1 | 35AC8014 |
| Product Name | Memory Connectors - Inline Module Sockets - 1318228-1 | PCB Headers | .8Mm Pitch Fax Modem Skt 124P Amp - Te Connectivity | |
| Mounting | Surface Mount, Right Angle |