TE Connectivity PCB Headers & Receptacles 1318125-1

Description
Body Features Connector & Keying Code : X PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Length : 6.25 MM  [.246 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 3.75 MM  [.148 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : X PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Length : 6.25 MM  [.246 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 3.75 MM  [.148 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1318125-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1318125-1
PCB Headers & Receptacles 1318125-1
Body Features Connector & Keying Code : X PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Layout : Matrix Contact Mating Area Length : 6.25 MM  [.246 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Rectangular Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .5 MM  [.02 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 3.75 MM  [.148 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : X
  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin over Nickel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Matrix
  • Contact Mating Area Length : 6.25 MM  [.246 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 3.75 MM  [.148 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1318125-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1318125-1
Headers & Wire Housings 1318125-1
DYNAMIC D2100 HDR V ASSY 8P

DYNAMIC D2100 HDR V ASSY 8P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1318125-1
Headers & Wire Housings 1318125-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1362525-1318125-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1362525-1318125-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1362525-1318125-1
Win Source Part Number: 1362525-1318125-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-2100 Package: Tube Product Status: Active Features: Board Lock Base Product Number: 1318125 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: General Purpose, Industrial REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board or Cable Connector Type: Header Contact Type: Tab Pitch - Mating: 0.098" (2.50mm) Number of Positions: 8 Number of Rows: 2 Row Spacing - Mating: 0.148" (3.75mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Detent Lock Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.700" (17.78mm) Contact Shape: Rectangular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Copper Alloy Insulation Material: Thermoplastic, Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250V

Win Source Part Number: 1362525-1318125-1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-2100
Package: Tube
Product Status: Active
Features: Board Lock
Base Product Number: 1318125
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: General Purpose, Industrial
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Tab
Pitch - Mating: 0.098" (2.50mm)
Number of Positions: 8
Number of Rows: 2
Row Spacing - Mating: 0.148" (3.75mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Detent Lock
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.700" (17.78mm)
Contact Shape: Rectangular
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Material: Copper Alloy
Insulation Material: Thermoplastic, Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 250V

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1318125-1 1318125-1 1362525-1318125-1
Product Name PCB Headers & Receptacles Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mounting Through-Hole; Board Mount Through-Hole; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 5 amps 5 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103309-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 103308-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103168-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers