TE Connectivity Crimp Contacts 1318111-1

Description
TE Connectivity 1318111-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1318111-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7190201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190201P
Crimp Contacts 7190201P
TE Connectivity 1318111-1 Crimp Terminal

TE Connectivity 1318111-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7190201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190201
Crimp Contacts 7190201
TE Connectivity 1318111-1 Crimp Terminal

TE Connectivity 1318111-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1621611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1621611
Crimp Contacts 1621611
TE Connectivity 1318111-1 Crimp Terminal

TE Connectivity 1318111-1 Crimp Terminal

Supplier's Site
Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 87H9239 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity
87H9239
Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity 87H9239
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Termination Type:Crimp; Current Rating:5A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Contact Termination Type:Crimp; Current Rating:5A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity - 45Y9275 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
45Y9275
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity 45Y9275
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7190201P 7190201 87H9239 45Y9275
Product Name Crimp Contacts Crimp Contacts Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241406-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details