TE Connectivity Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity 1318109-1

Description
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity - 85X8419 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
85X8419
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity 85X8419
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 57AC5702 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity
57AC5702
Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity 57AC5702
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity - 47Y8190 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity
47Y8190
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity 47Y8190
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 85X8419 57AC5702
Product Name Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Pin, Crimp Rohs Compliant Amp Te Connectivity Contact, Pin, 22-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241380-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details