TE Connectivity Crimp Contacts 1318108-1

Description
TE Connectivity 1318108-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1318108-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7560852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7560852
Crimp Contacts 7560852
TE Connectivity 1318108-1 Crimp Terminal

TE Connectivity 1318108-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7560852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7560852P
Crimp Contacts 7560852P
TE Connectivity 1318108-1 Crimp Terminal

TE Connectivity 1318108-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1621605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1621605
Crimp Contacts 1621605
TE Connectivity 1318108-1 Crimp Terminal

TE Connectivity 1318108-1 Crimp Terminal

Supplier's Site
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity - 05H9995 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity
05H9995
Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity 05H9995
CONTACT, RECEPTACLE, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Gender:Socket; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Current Rating:5A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Gender:Socket; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp; Current Rating:5A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity - 49Y4459 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
49Y4459
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity 49Y4459
Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7560852 7560852P 05H9995 49Y4459
Product Name Crimp Contacts Crimp Contacts Contact, Receptacle, 28-24Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Dynamic D-2000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-208-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details