TE Connectivity Crimp Contacts 1318106-1

Description
TE Connectivity 1318106-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1318106-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7190412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190412
Crimp Contacts 7190412
TE Connectivity 1318106-1 Crimp Terminal

TE Connectivity 1318106-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7190412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7190412P
Crimp Contacts 7190412P
TE Connectivity 1318106-1 Crimp Terminal

TE Connectivity 1318106-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642404
Crimp Contacts 1642404
TE Connectivity 1318106-1 Crimp Terminal

TE Connectivity 1318106-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1318106-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1318106-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1318106-1
Win Source Part Number: 1362900-1318106-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-2 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1318106 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm)

Win Source Part Number: 1362900-1318106-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-2
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1318106
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)

Buy Now Datasheet
Contact, Socket, 28-24Awg, Crimp; Product Range Amp Te Connectivity - 29AH8544 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Amp Te Connectivity
29AH8544
Contact, Socket, 28-24Awg, Crimp; Product Range Amp Te Connectivity 29AH8544
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site
Contact, Socket, 28-24Awg, Crimp; Product Range Amp Te Connectivity - 38AC2764 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-24Awg, Crimp; Product Range Amp Te Connectivity
38AC2764
Contact, Socket, 28-24Awg, Crimp; Product Range Amp Te Connectivity 38AC2764
CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWGRoHS Compliant: Yes

CONTACT, SOCKET, 28-24AWG, CRIMP; Product Range:Dynamic D-2000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG; Wire Size AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7190412 7190412P 1318106-1 29AH8544
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, 28-24Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-203-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Round Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ017 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details