TE Connectivity Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity 1318095-2

Description
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3500 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP 175194, 175195, 175196, 175216, 175217, 175218 Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3500 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP 175194, 175195, 175196, 175216, 175217, 175218 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity - 70AH6959 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity
70AH6959
Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity 70AH6959
CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3500 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP 175194, 175195, 175196, 175216, 175217, 175218 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS, 5.08MM; Product Range:Dynamic D3500 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:AMP 175194, 175195, 175196, 175216, 175217, 175218 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH6959
Product Name Connector Housing, Rcpt, 6Pos, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details