TE Connectivity Wtb Housing, Rcpt, 6Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity 1318095-1

Description
WTB HOUSING, RCPT, 6POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500D Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 6POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500D Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity - 69AH9758 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity
69AH9758
Wtb Housing, Rcpt, 6Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity 69AH9758
WTB HOUSING, RCPT, 6POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500D Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500D Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:AMP Dynamic 3000 Series Pin & Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH9758
Product Name Wtb Housing, Rcpt, 6Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details