TE Connectivity Crimp Wire Pins, Tabs & Ferrules 131443

Description
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 11 MM  [.432 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.95 MM  [.116 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.6 MM , 2.7 - 3.6 MM  [.141 INCH , .106 - .141 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.9 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 11 MM  [.432 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.95 MM  [.116 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.6 MM , 2.7 - 3.6 MM  [.141 INCH , .106 - .141 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.9 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 131443 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
131443
Crimp Wire Pins, Tabs & Ferrules 131443
Body Features Insulation Material : PVC Primary Product Color : Red Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 11 MM  [.432 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Pin Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.95 MM  [.116 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.6 MM , 2.7 - 3.6 MM  [.141 INCH , .106 - .141 INCH ] DIN Wire Size (MMSQ) : .5 - 1 Overall Product Length : 23 MM  [.9 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : PVC
  • Primary Product Color : Red
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 11 MM  [.432 INCH ]
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ]
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.95 MM  [.116 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.68 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 3.6 MM , 2.7 - 3.6 MM  [.141 INCH , .106 - .141 INCH ]
  • DIN Wire Size (MMSQ) : .5 - 1
  • Overall Product Length : 23 MM  [.9 INCH ]
  • Terminal Material Thickness : .8 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Blade Terminals - 2789272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
2789272
Blade Terminals 2789272
TE Connectivity 131443

TE Connectivity 131443

Supplier's Site
Blade Terminals - 1641460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1641460
Blade Terminals 1641460
TE Connectivity 131443

TE Connectivity 131443

Supplier's Site
Terminals - Wire Pin Connectors - A121989-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A121989-ND
Terminals - Wire Pin Connectors A121989-ND
CONN WIRE PIN TERM 16-22AWG PG

CONN WIRE PIN TERM 16-22AWG PG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
131443
Terminals 131443
Terminals PIN WIRE 22-16AWG PG P-G

Terminals PIN WIRE 22-16AWG PG P-G

Buy Now Datasheet
Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Te Connectivity - 84R0845 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Te Connectivity
84R0845
Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Te Connectivity 84R0845
TERMINAL, WIRE PIN, 22-16AWG, CRIMP, RED; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Pin Diameter:2.95mm; Insulator Colour:Red; Pin Length:10.3mmRoHS Compliant: Yes

TERMINAL, WIRE PIN, 22-16AWG, CRIMP, RED; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Pin Diameter:2.95mm; Insulator Colour:Red; Pin Length:10.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 131443 2789272 A121989-ND 131443 84R0845
Product Name Crimp Wire Pins, Tabs & Ferrules Blade Terminals Terminals - Wire Pin Connectors Terminals Terminal, Wire Pin, 22-16Awg, Crimp, Red; Product Range Te Connectivity
Terminal Type Connector Pin; Pin Terminal Blade Terminals Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details