TE Connectivity Crimp Wire Pins, Tabs & Ferrules 131330

Description
Body Features Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 22.63 MM  [.891 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 22.63 MM  [.891 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 131330 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
131330
Crimp Wire Pins, Tabs & Ferrules 131330
Body Features Primary Product Color : Blue Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 22.63 MM  [.891 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Blue
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 10 MM , 9 MM  [.43 INCH ]
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.92 MM  [.115 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.4 MM  [.173 INCH ]
  • Compatible Insulation Diameter Range : 4.32 MM  [.17 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 22.63 MM  [.891 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - 131330-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
131330-ND
Terminals - Wire Pin Connectors 131330-ND
CONN WIRE PIN TERM 14-16AWG PIDG

CONN WIRE PIN TERM 14-16AWG PIDG

Buy Now Datasheet
Blade Terminals - 1611724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1611724
Blade Terminals 1611724
TE Connectivity 131330

TE Connectivity 131330

Supplier's Site
Blade Terminals - 1639099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Blade Terminals
1639099
Blade Terminals 1639099
TE Connectivity 131330

TE Connectivity 131330

Supplier's Site
Terminal, Wire Pin, 16-14Awg, Crimp, Blu; Product Range Amp Te Connectivity - 71Y9696 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 16-14Awg, Crimp, Blu; Product Range Amp Te Connectivity
71Y9696
Terminal, Wire Pin, 16-14Awg, Crimp, Blu; Product Range Amp Te Connectivity 71Y9696
TERMINAL, WIRE PIN, 16-14AWG, CRIMP, BLU; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm RoHS Compliant: Yes

TERMINAL, WIRE PIN, 16-14AWG, CRIMP, BLU; Product Range:PIDG Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.62mm²; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide); Tab Size - Metric:2.95mm x 0.8mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
131330
Terminals 131330
Terminals PIN WIRE 16-14AWG TIN

Terminals PIN WIRE 16-14AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 131330 131330-ND 1611724 71Y9696 131330
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Blade Terminals Terminal, Wire Pin, 16-14Awg, Crimp, Blu; Product Range Amp Te Connectivity Terminals
Terminal Type Tab Terminal Pin Terminal; Barrel, Bullet Blade Terminals Blade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details