TE Connectivity
Ring Terminals
131298-1
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 9.3 MM [.366 INCH ] Product Length : 64.4 MM [2.534 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 9.3 MM [.366 INCH ] Product Length : 64.4 MM [2.534 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 9.3 MM [.366 INCH ] Product Length : 64.4 MM [2.534 INCH ] Stud Diameter : 9.91 MM [.39 INCH ] Tongue Thickness : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1
Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Contact Features
- Barrel Type : Closed
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Barrel Inside Diameter : 9.3 MM [.366 INCH ]
- Product Length : 64.4 MM [2.534 INCH ]
- Stud Diameter : 9.91 MM [.39 INCH ]
- Tongue Thickness : 1.78 MM [.07 INCH ]
- Wire Size (MMSQ) : 26.7 - 42.4
- Wire Size (AWG) : 2
- Wire Size (CMA) : 52600 - 83700
Industry Standards
- Government Qualified Terminal : No
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Box & Carton
- Packaging Quantity : 1
Product Type Features
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : 3/8
- Wire Insulation Support Retention Type : Non-Insulation Support
Usage Conditions
- Insulation Option : Partially Insulated
- Operating Temperature Range : 0 - 260 DEGC [0 - 500 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
131298-1 |
|
Product Name
|
Ring Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
3 suppliers