TE Connectivity RF Interconnects 131223-1

Description
COAXICON BNC PLUG ASSY
Request a Quote Datasheet
Description
COAXICON BNC PLUG ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 131223-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
131223-1
RF Interconnects 131223-1
COAXICON BNC PLUG ASSY

COAXICON BNC PLUG ASSY

Buy Now
Coaxicon Bnc Plug Assy Rohs Compliant Amp - Te Connectivity - 11H1912 - Newark, An Avnet Company
Chicago, IL, United States
Coaxicon Bnc Plug Assy Rohs Compliant Amp - Te Connectivity
11H1912
Coaxicon Bnc Plug Assy Rohs Compliant Amp - Te Connectivity 11H1912
COAXICON BNC PLUG ASSY ROHS COMPLIANT: YES

COAXICON BNC PLUG ASSY ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 131223-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131223-1
RF Connectors / Coaxial Connectors 131223-1
RF Connectors / Coaxial Connectors COAXICON BNC PLUG ASSY

RF Connectors / Coaxial Connectors COAXICON BNC PLUG ASSY

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 131223-1 11H1912 131223-1
Product Name RF Interconnects Coaxicon Bnc Plug Assy Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MRG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1059675-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers