TE Connectivity ™ RF Interconnects 131184

Description
BNC PLUG ASSY
Request a Quote
Description
BNC PLUG ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Interconnects - 131184 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RF Interconnects
131184
RF Interconnects 131184
BNC PLUG ASSY

BNC PLUG ASSY

Buy Now
RF Connectors / Coaxial Connectors - 131184 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131184
RF Connectors / Coaxial Connectors 131184
RF Connectors / Coaxial Connectors BNC PLUG ASSY

RF Connectors / Coaxial Connectors BNC PLUG ASSY

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 131184 131184
Product Name RF Interconnects RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051110-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 1407601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details