Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Ferrule Material : Brass Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper
Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Screw RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 10
Other Dielectric Material : PTFE
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : RG 188A, RG 316, RG 174A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMC Sealable : Yes
Termination Features Termination Method to Wire & Cable : Clamp
Usage Conditions Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Gold
- Body Shape : Circular
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Ferrule Material : Brass
- Ferrule Plating Material : Gold
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Copper
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- RF Connector Coupling Mechanism : Screw
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 10
Other
- Dielectric Material : PTFE
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 188A, RG 316, RG 174A
- Connector & Contact Terminates To : Wire & Cable
- Connector Seal Type : Gasket
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : SMC
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Clamp
Usage Conditions
- Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]