Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Square
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 80 RF Connector Center Contact Underplating Material : Copper
Dimensions Profile Height from PCB : 7.59 MM [.298 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Screw & Hole Thread Size : 12024
Other Additional Features : Pin Protection, Board Standoff Dielectric Material : PTFE Grade : Commercial
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.64 MM [.143 INCH ]
Usage Conditions Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Gold
- Body Shape : Square
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 80
- RF Connector Center Contact Underplating Material : Copper
Dimensions
- Profile Height from PCB : 7.59 MM [.298 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 4.75 MM [.187 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Detent : Without
- RF Connector Coupling Mechanism : Threaded
- RF Contact Captivation Method : Mechanical
- Screw & Hole Thread Size : 12024
Other
- Additional Features : Pin Protection, Board Standoff
- Dielectric Material : PTFE
- Grade : Commercial
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : SMB
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 3.64 MM [.143 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]