TE Connectivity ™ RF Connectors / Coaxial Connectors 1310802-1

Description
RF Connectors / Coaxial Connectors B37M27E001XBNC BULKHEAD SOCKE
Datasheet
Description
RF Connectors / Coaxial Connectors B37M27E001XBNC BULKHEAD SOCKE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1310802-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1310802-1
RF Connectors / Coaxial Connectors 1310802-1
RF Connectors / Coaxial Connectors B37M27E001XBNC BULKHEAD SOCKE

RF Connectors / Coaxial Connectors B37M27E001XBNC BULKHEAD SOCKE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1310802-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MRG-Z600-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1059617-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers