TE Connectivity BNC Connector 131036-1

Description
COAX CONN BNC ASSY PLUG
Request a Quote Datasheet
Description
COAX CONN BNC ASSY PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Connector - 131036-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
131036-1
BNC Connector 131036-1
COAX CONN BNC ASSY PLUG

COAX CONN BNC ASSY PLUG

Buy Now
RF Connectors / Coaxial Connectors - 131036-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131036-1
RF Connectors / Coaxial Connectors 131036-1
RF Connectors / Coaxial Connectors COAX CONN BNC ASSY PLUG

RF Connectors / Coaxial Connectors COAX CONN BNC ASSY PLUG

Buy Now Datasheet
Coax Conn Bnc Assy Plug Amp - Te Connectivity - 73H3397 - Newark, An Avnet Company
Chicago, IL, United States
Coax Conn Bnc Assy Plug Amp - Te Connectivity
73H3397
Coax Conn Bnc Assy Plug Amp - Te Connectivity 73H3397
COAX CONN BNC ASSY PLUG

COAX CONN BNC ASSY PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 131036-1 131036-1 73H3397
Product Name BNC Connector RF Connectors / Coaxial Connectors Coax Conn Bnc Assy Plug Amp - Te Connectivity
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1615391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051639-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers