Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
TE CONNECTIVITY DEUTSCH
131-0139-0002 -- RF CONNECTORS / COAXIAL CONNECTORS
TE Connectivity Deutsch
RF Connectors / Coaxial Connectors
131-0139-0002
Description
RF Connectors / Coaxial Connectors 131-0139-0002
VAST STOCK CO., LIMITED
Done
Description
RF Connectors / Coaxial Connectors 131-0139-0002
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131-0139-0002
RF Connectors / Coaxial Connectors
131-0139-0002
RF Connectors / Coaxial Connectors 131-0139-0002
RF Connectors / Coaxial Connectors 131-0139-0002
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
RF and Microwave Connectors
Product Number
131-0139-0002
Product Name
RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
50 Ohm SMA Connector, SMA 90° Plug
190615
Specs
Connector Type
SMA
Geometry
Right Angle
Voltage Rating
335 volts
View Details
kTB Solutions
Cable Connectors
NCN-FCB-R1000-1
Specs
Connector Type
Type N
Gender
Female / Jack
Frequency
0.000 to 6.000 GHz
View Details
TE Connectivity
RF Connector Launchers
1053478-1
Specs
Mounting
Board Mount
View Details
3
suppliers
RS Components, Ltd.
Coaxial Adapters
5462481
Specs
Connector Type
Type N
Gender
Male / Plug; Female / Jack
Geometry
Tee
View Details