TE Connectivity Crimp Wire Pins, Tabs & Ferrules 130861

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8.7 MM  [.342 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 - .147 INCH ] Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 19.5 MM  [.768 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8.7 MM  [.342 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 - .147 INCH ] Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 19.5 MM  [.768 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 130861 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
130861
Crimp Wire Pins, Tabs & Ferrules 130861
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 8.7 MM  [.342 INCH ] Crimp Wire Terminal Type : Tab Terminal Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM  [.145 - .147 INCH ] Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ] Overall Product Length : 19.5 MM  [.768 INCH ] Terminal Material Thickness : .8 MM  [.032 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 642 - 3256 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 8.7 MM  [.342 INCH ]
  • Crimp Wire Terminal Type : Tab Terminal
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.92 MM  [.115 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM  [.145 - .147 INCH ]
  • Compatible Insulation Diameter Range : 2.66 - 3.55 MM , 3.56 MM  [.105 - .14 INCH , .14 INCH ]
  • Overall Product Length : 19.5 MM  [.768 INCH ]
  • Terminal Material Thickness : .8 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 642 - 3256

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
130861
Terminals 130861
Terminals PIN WIRE 22-16AWG TIN

Terminals PIN WIRE 22-16AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 130861 130861
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Tab Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377173-1 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details