Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Deep Step Indentation Crimp
Dimensions Barrel Inside Diameter : 23.3 MM [.917 INCH ] Barrel Outside Diameter : 40 MM [1.57 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 300 Compatible Conductor Range (AWGKC) : 600 - 600 Palm Hole Diameter : 16.5
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Europe, Middle East & Africa, Americas
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Palm Terminal Material : Copper
- Primary Product Material : Copper, Aluminum
Configuration Features
Contact Features
- Crimp Type : Deep Step Indentation Crimp
Dimensions
- Barrel Inside Diameter : 23.3 MM [.917 INCH ]
- Barrel Outside Diameter : 40 MM [1.57 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 300
- Compatible Conductor Range (AWGKC) : 600 - 600
- Palm Hole Diameter : 16.5
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A, Designed to Meet NFC 63-061 Class A Requirements
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas
Product Type Features
- Installation Technology : Crimp