Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 19.5 MM [.767 INCH ] Barrel Length : 30 MM [1.181 INCH ] Barrel Outside Diameter : 27 MM [1.06 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Range (AWGKC) : 500 - 500 Lug Width : 30 MM [1.181 INCH ] Palm Hole Diameter : 10.3
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper, Aluminum
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 19.5 MM [.767 INCH ]
- Barrel Length : 30 MM [1.181 INCH ]
- Barrel Outside Diameter : 27 MM [1.06 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 240
- Compatible Conductor Range (AWGKC) : 500 - 500
- Lug Width : 30 MM [1.181 INCH ]
- Palm Hole Diameter : 10.3
Electrical Characteristics
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Crimp