TE Connectivity Spade Terminals 130625

Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ] Product Length : 33 MM  [1.299 INCH ] Stud Diameter : 6.35 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ] Product Length : 33 MM  [1.299 INCH ] Stud Diameter : 6.35 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 130625 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
130625
Spade Terminals 130625
Body Features Insulation Sleeve Color : Yellow Stripe Color : Yellow Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ] Product Length : 33 MM  [1.299 INCH ] Stud Diameter : 6.35 MM  [.248 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Yellow
  • Stripe Color : Yellow

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.4 MM  [.252 INCH ]
  • Compatible Insulation Diameter Range : 3.8 - 6.4 MM  [.149 - .252 INCH ]
  • Product Length : 33 MM  [1.299 INCH ]
  • Stud Diameter : 6.35 MM  [.248 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A112033-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A112033-ND
Terminals - Spade Connectors A112033-ND
CONN SPADE TERM 10-12AWG M6 YEL

CONN SPADE TERM 10-12AWG M6 YEL

Buy Now Datasheet
Crimp Terminal, Spade, M6, 10Awg, Yel; Product Range Amp Te Connectivity - 19J2987 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Spade, M6, 10Awg, Yel; Product Range Amp Te Connectivity
19J2987
Crimp Terminal, Spade, M6, 10Awg, Yel; Product Range Amp Te Connectivity 19J2987
CRIMP TERMINAL, SPADE, M6, 10AWG, YEL; Product Range:PIDG Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6.64mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

CRIMP TERMINAL, SPADE, M6, 10AWG, YEL; Product Range:PIDG Series; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6.64mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
130625
Terminals 130625
Terminals SPADE 12-10 AWG M6

Terminals SPADE 12-10 AWG M6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 130625 A112033-ND 19J2987 130625
Product Name Spade Terminals Terminals - Spade Connectors Crimp Terminal, Spade, M6, 10Awg, Yel; Product Range Amp Te Connectivity Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 052609-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details