TE Connectivity Ring Connectors 130560

Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A112031-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A112031-ND
Ring Connectors A112031-ND
Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity
68Y9185
Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity 68Y9185
TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 4AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:21mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 130560 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
130560
Ring Connectors 130560
CONN RING CIRC 4AWG #1/4 CRIMP

CONN RING CIRC 4AWG #1/4 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112031-ND 68Y9185 130560
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 4Awg; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data