TE Connectivity Ring Connectors 130558

Description
Ring Terminal Connector 3/8 Stud Flat Sided 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Flat Sided 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 130558-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
130558-ND
Ring Connectors 130558-ND
Ring Terminal Connector 3/8 Stud Flat Sided 2 AWG Crimp

Ring Terminal Connector 3/8 Stud Flat Sided 2 AWG Crimp

Buy Now Datasheet
Terminal,solis R 2 10Mm Amp - Te Connectivity - 75AC4893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 2 10Mm Amp - Te Connectivity
75AC4893
Terminal,solis R 2 10Mm Amp - Te Connectivity 75AC4893
TERMINAL,SOLIS R 2 10MM

TERMINAL,SOLIS R 2 10MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 130558-ND 75AC4893
Product Name Ring Connectors Terminal,solis R 2 10Mm Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details