6AWG Copper Ring Terminal, 5.89mm ID, 170°C, Tin Plated Product overview: 130552 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130552 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Oval
Stud/Tab Size: 5/16 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 1640.4' (500m)
Mounting Type: Fixed
Termination: Solder
Ring Terminal Connector M5 Stud Circular 6 AWG Crimp
TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:15mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TE CONNECTIVITY / AMP 130552 CRIMP TERMINAL, RING, M5, PK25
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-130552 | 130552 | A112030-ND | 29H4091 | 792-130552 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Ring Connectors | Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Amp - Te Connectivity | TE CONNECTIVITY / AMP 130552 CRIMP TERMINAL, RING, M5, PK25 | |
| Termination | Crimp | Solder | Crimp |