TE Connectivity ™ Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators 130550

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.217" (5.50mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Stud/Tab Size: 5/16 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24193RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Voltage Regulators - 7904678 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details