Spade Terminal, 13-17AWG, Copper, Tin Plated, M4 Stud Product overview: 130534 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130534 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333780-130534
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 13-17 AWG
Contact Material: Copper
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Width - Outer Edges: 0.248" (6.30mm)
Length - Overall: 0.587" (14.91mm)
Insulation: Non-Insulated
Stud/Tab Size: 8 Stud
Length - Ring Center to Termination: 0.280" (7.11mm)
Tongue Inside Opening: 0.169" (4.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A119200,-130534-SI
RoHS Status: RoHS Compliant
8 Stud Spade Terminal Connector Crimp 13-17 AWG
SOLIS 16-14 SPADE #8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-130534 | 1333780-130534 | A119200-ND | 94T8567 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Spade Connectors | Spade Connectors | Solis 16-14 Spade #8 Amp - Te Connectivity |
| Termination | Standard | Crimp |