TE Connectivity Spade Terminals 130522

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.8 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.8 MM  [.106 - .15 INCH ] Product Length : 19.6 MM  [.772 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.8 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.8 MM  [.106 - .15 INCH ] Product Length : 19.6 MM  [.772 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 130522 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
130522
Spade Terminals 130522
Body Features Insulation Sleeve Color : Red Stripe Color : Red Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.8 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.7 - 3.8 MM  [.106 - .15 INCH ] Product Length : 19.6 MM  [.772 INCH ] Stud Diameter : 3 MM  [.118 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .3 - 1.31 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Box Product Type Features Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.8 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.7 - 3.8 MM  [.106 - .15 INCH ]
  • Product Length : 19.6 MM  [.772 INCH ]
  • Stud Diameter : 3 MM  [.118 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .3 - 1.31
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Sealable : No
  • Stud Size : M2.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A122528-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A122528-ND
Terminals - Spade Connectors A122528-ND
CONN SPADE TERM 16-22AWG M2.5

CONN SPADE TERM 16-22AWG M2.5

Buy Now Datasheet
Ring Terminals - 6806053P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6806053P
Ring Terminals 6806053P
TE Connectivity 130522 Ring Terminal

TE Connectivity 130522 Ring Terminal

Supplier's Site
Ring Terminals - 1614863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1614863
Ring Terminals 1614863
TE Connectivity 130522 Ring Terminal

TE Connectivity 130522 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
130522
Terminals 130522
Terminals SPADE 22-16 AWG

Terminals SPADE 22-16 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 130522 A122528-ND 6806053P 1614863 130522
Product Name Spade Terminals Terminals - Spade Connectors Ring Terminals Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details