TE Connectivity Connectors,Interconnects 130516

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 8 Stud Width - Outer Edges: 0.540" (13.72mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Insulation: Insulated Color: Orange-Red Contact Finish: Tin Contact Material: Phosphor Bronze Insulation Diameter: 0.118" (3.00mm) Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Length - Ring Center to Termination: 0.207" (5.26mm) Length - Termination: 0.245" (6.22mm) Tongue Inside Opening: 0.146" (3.71mm) Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 8 Stud Width - Outer Edges: 0.540" (13.72mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Insulation: Insulated Color: Orange-Red Contact Finish: Tin Contact Material: Phosphor Bronze Insulation Diameter: 0.118" (3.00mm) Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Length - Ring Center to Termination: 0.207" (5.26mm) Length - Termination: 0.245" (6.22mm) Tongue Inside Opening: 0.146" (3.71mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 8 Stud Width - Outer Edges: 0.540" (13.72mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Insulation: Insulated Color: Orange-Red Contact Finish: Tin Contact Material: Phosphor Bronze Insulation Diameter: 0.118" (3.00mm) Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Length - Ring Center to Termination: 0.207" (5.26mm) Length - Termination: 0.245" (6.22mm) Tongue Inside Opening: 0.146" (3.71mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Stud/Tab Size: 8 Stud
Width - Outer Edges: 0.540" (13.72mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Insulation: Insulated
Color: Orange-Red
Contact Finish: Tin
Contact Material: Phosphor Bronze
Insulation Diameter: 0.118" (3.00mm)
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Length - Ring Center to Termination: 0.207" (5.26mm)
Length - Termination: 0.245" (6.22mm)
Tongue Inside Opening: 0.146" (3.71mm)
Termination: Solder

Buy Now Datasheet
Fork Terminals - 1611819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
1611819
Fork Terminals 1611819
TE Connectivity 130516

TE Connectivity 130516

Supplier's Site
Fork Terminals - 1648479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fork Terminals
1648479
Fork Terminals 1648479
TE Connectivity 130516

TE Connectivity 130516

Supplier's Site
Spade Connectors - A122041-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A122041-ND
Spade Connectors A122041-ND
Red M4 Stud Spade Terminal Connector Crimp 16-22 AWG

Red M4 Stud Spade Terminal Connector Crimp 16-22 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
300V Electronic Connector
392-130516
300V Electronic Connector 392-130516
PIDG Ring Terminal, 16-22AWG, Copper, Tin, Red, 300V Product overview: 130516 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130516 can be used for catalog matching and distributor lookup.

PIDG Ring Terminal, 16-22AWG, Copper, Tin, Red, 300V Product overview: 130516 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130516 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pidg Spade Amp - Te Connectivity - 11H1243 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Spade Amp - Te Connectivity
11H1243
Pidg Spade Amp - Te Connectivity 11H1243
PIDG SPADE

PIDG SPADE

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1611819 A122041-ND 130516 392-130516 11H1243
Product Name Connectors,Interconnects Fork Terminals Spade Connectors 300V Electronic Connector Pidg Spade Amp - Te Connectivity
Termination Solder Standard
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details