TE Connectivity Label, 110V, Card Of 20; Label Type Te Connectivity 13033

Description
LABEL, 110V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:110V; Label Dimensions:11mmRoHS Compliant: Yes
Description
LABEL, 110V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:110V; Label Dimensions:11mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, 110V, Card Of 20; Label Type Te Connectivity - 07WX0885 - Newark, An Avnet Company
Chicago, IL, United States
Label, 110V, Card Of 20; Label Type Te Connectivity
07WX0885
Label, 110V, Card Of 20; Label Type Te Connectivity 07WX0885
LABEL, 110V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:110V; Label Dimensions:11mmRoHS Compliant: Yes

LABEL, 110V, CARD OF 20; Label Type:Self Adhesive; Label Height:11mm; Label Width:30mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:20; Product Range:-; Label Legend:110V; Label Dimensions:11mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 07WX0885
Product Name Label, 110V, Card Of 20; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Thermal Transfer Printable Label - XF-525 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Green
View Details
Label Rolls - 2790896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.26 inches (32 mm)
View Details