TE Connectivity Label, 110V, Card Of 10; Label Type Te Connectivity 13023

Description
LABEL, 110V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110V; Label Dimensions:19mmRoHS Compliant: Yes
Description
LABEL, 110V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110V; Label Dimensions:19mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, 110V, Card Of 10; Label Type Te Connectivity - 07WX0858 - Newark, An Avnet Company
Chicago, IL, United States
Label, 110V, Card Of 10; Label Type Te Connectivity
07WX0858
Label, 110V, Card Of 10; Label Type Te Connectivity 07WX0858
LABEL, 110V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110V; Label Dimensions:19mmRoHS Compliant: Yes

LABEL, 110V, CARD OF 10; Label Type:Self Adhesive; Label Height:19mm; Label Width:19mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:110V; Label Dimensions:19mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 07WX0858
Product Name Label, 110V, Card Of 10; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-155 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details