TE Connectivity Ring Connectors 130205

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - A122040-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122040-ND
Ring Connectors A122040-ND
Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity - 28T0218 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
28T0218
Terminal, Ring Tongue, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 28T0218
TERMINAL, RING TONGUE, 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Pidg Ring Amp - Te Connectivity - 85C4845 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Ring Amp - Te Connectivity
85C4845
Pidg Ring Amp - Te Connectivity 85C4845
PIDG RING

PIDG RING

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 130205 A122040-ND 28T0218 85C4845
Product Name Ring Connectors Terminal, Ring Tongue, 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity Pidg Ring Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data