Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333472-130203
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 500
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.039" (0.99mm)
Width - Outer Edges: 0.531" (13.49mm)
Length - Overall: 1.331" (33.81mm)
Insulation: Insulated
Insulation Diameter: 0.150" ~ 0.252" (3.81mm ~ 6.40mm)
Stud/Tab Size: M5 Stud
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 130203-ND,A122722
Base Product Number: 1302
RoHS Status: RoHS Compliant
Ring Terminal, 10-12AWG, Copper, Tin Plated, Insulated Product overview: 130203 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130203 can be used for catalog matching and distributor lookup.
Ring Terminal Connector M5 Stud Circular 10-12 AWG Crimp
PIDG RING ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333472-130203 | 392-130203 | A122722-ND | 130203 | 35AC7995 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Electronic Connector | Ring Connectors | Pidg Ring Rohs Compliant Amp - Te Connectivity | |
| Termination | Crimp | Crimp |