Manufacturer: AMIS
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Packaging: Bulk
Part Status: Obsolete
Terminal Type: Gull Wing
Stud/Tab Size: 5/16 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.217" (5.50mm)
Length - Overall: 0.730" (18.54mm)
Mounting Type: Surface Mount
Termination: Solder
Insulation: Insulated
SOLIS TERM 16-14 5MM STUD
Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp
Ring Terminal, Copper/Silver, Tin Plated, 14-16AWG, 170°C Product overview: 130106 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-130106 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, #10, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 130106 | A145078-ND | 392-130106 | 130106 | 11H1215 | |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook | Ring Connectors | Electronic Connector | Terminal, Ring Tongue, #10, 14Awg; Stud Size - Metric Amp - Te Connectivity | |
| Termination | Solder | Crimp |